EN
  • EN
  • DE

ST04-18F1

Part No ST04-18F1
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Power zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342695-ST04-18F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST04-18F1 CAD Model

Description

The ST04-18F1 is a transient voltage suppressor (TVS) diode manufactured by Shindengen. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode offers robust protection with a fast response time, making it suitable for various applications where surge protection is critical.

Applications

  • Automotive electronics: Protecting ECUs, sensors, and other automotive systems from voltage surges.
  • Industrial equipment: Safeguarding control systems, power supplies, and communication interfaces.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Consumer electronics: Providing surge protection for sensitive components in devices like TVs, computers, and smartphones.
  • LED lighting: Protecting LED drivers and modules from voltage transients.

Features

  • High surge current capability: Designed to withstand high transient currents without degradation.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level during a surge event.
  • Small package size: Allows for easy integration into compact electronic designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients, extending the lifespan of the equipment.
  • Reduced downtime: Prevents system failures caused by surge events, minimizing downtime and repair costs.
  • Improved safety: Protects users and equipment from hazardous voltage surges.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compliance with industry standards: Meets regulatory requirements for surge protection in various applications.

Technical Specifications

While specific technical specifications require accessing the datasheet, key parameters generally include:

  • Reverse Standoff Voltage (VRWM): Typically around 18V, this is the maximum voltage the diode can withstand in normal operation without conducting.
  • Breakdown Voltage (VBR): The voltage at which the diode starts to conduct significantly in the reverse direction.
  • Clamping Voltage (VC): The maximum voltage the diode will allow across its terminals during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can withstand without damage.
  • Operating Temperature Range: The range of ambient temperatures in which the diode can operate reliably.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3213 $63.2130
23+ $5.1860 $119.2780
35+ $5.0243 $175.8505
48+ $4.8626 $233.4048
62+ $4.6997 $291.3814
83+ $4.2146 $349.8118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess