EN
  • EN
  • DE

HM511000AJP-12

Part No HM511000AJP-12
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063048-HM511000AJP-12
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM511000AJP-12 CAD Model

Description

The HM511000AJP-12 is a 1Mbit Dynamic Random Access Memory (DRAM) chip manufactured by Hitachi, Ltd. DRAM is a type of semiconductor memory commonly used in computers and other electronic devices for storing data that the processor is actively using. The HM511000AJP-12 offers a specific organization and access time, making it suitable for applications requiring moderate storage capacity and speed.

Applications

  • Computer Memory: Used as main memory in older computer systems.
  • Embedded Systems: Employed in embedded systems requiring moderate RAM capacity.
  • Graphics Cards: Integrated into graphics cards for storing texture data.
  • Printers: Used in printers for buffering print data.
  • Industrial Control Systems: Employed in industrial control systems for data storage and processing.

Features

  • 1Mbit Capacity: Provides 1,048,576 bits of storage.
  • Fast Access Time: Offers quick access to stored data.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Standard Interface: Uses a standard DRAM interface for easy integration.
  • Refresh Mode: Requires periodic refreshing to maintain data integrity.

Benefits

  • Moderate Storage: Provides sufficient memory for many applications.
  • Fast Performance: Enables quick data access and processing.
  • Easy Integration: Simple to incorporate into existing designs.
  • Reliable Operation: Offers consistent and stable performance.
  • Cost-Effective: Provides a good balance between performance and price.

Additional Details

The HM511000AJP-12 operates on a standard supply voltage (typically 5V). It requires a refresh cycle to maintain the data stored in its memory cells. Detailed specifications such as access time, refresh rate, and operating temperature can be found in the device datasheet. The datasheet also provides timing diagrams and application notes for proper implementation. It is commonly available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess