EN
  • EN
  • DE

HM6207HLP-35

Part No HM6207HLP-35
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991009-HM6207HLP-35
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM6207HLP-35 CAD Model

Description

The HM6207HLP-35 is a high-performance CMOS static RAM (SRAM) device manufactured by Hitachi, Ltd. It's organized as 65,536 words by 1 bit. This SRAM is designed for applications requiring high speed and moderate power consumption, offering a balance between performance and energy efficiency.

Applications

  • Cache Memory: Suitable for cache memory applications in microprocessors and microcontrollers.
  • Buffer Memory: Used as a buffer for temporary data storage in various electronic systems.
  • Industrial Control Systems: Incorporated in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Data Acquisition Systems: Employed in data logging and monitoring devices for fast data capture.
  • Communication Equipment: Utilized in network devices and communication systems for temporary storage of data packets.

Features

  • High-Speed Access Time: Provides rapid data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Single 5V Power Supply: Simplifies power supply design and integration.
  • TTL Compatible Inputs/Outputs: Enables easy interfacing with standard logic circuits.
  • Three-State Output: Facilitates memory expansion and bus sharing capabilities.

Benefits

  • Improved System Speed: Fast access times lead to quicker execution of tasks and enhanced overall system performance.
  • Reduced Power Consumption: Low power operation results in extended battery life in portable devices.
  • Simplified Design: TTL compatibility makes integration with existing systems easier.
  • Increased Reliability: Robust design and manufacturing processes ensure stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance of performance and power efficiency for various applications.

Additional Details

The HM6207HLP-35 typically features an access time of 35ns. This fast access time makes it suitable for applications requiring quick data access. The device comes in a variety of packages, including DIP and SOJ. It requires a single 5V power supply for operation. Its operating temperature range is typically from 0°C to 70°C, making it suitable for commercial and industrial environments.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess