EN
  • EN
  • DE

HN27C4096CC-12

Part No HN27C4096CC-12
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028093-HN27C4096CC-12
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27C4096CC-12 CAD Model

Description

The Hitachi HN27C4096CC-12 is a 4-Megabit (4,194,304-bit) Electrically Erasable and Programmable Read-Only Memory (EEPROM) organized as 524,288 words by 8 bits. It is designed for applications that require non-volatile storage with the ability to be electrically erased and reprogrammed in-system. This EEPROM is manufactured using advanced CMOS technology, providing low power consumption and high reliability.

Applications

  • Embedded Systems: Stores firmware, configuration data, and calibration parameters in embedded control systems.
  • Networking Equipment: Used in network routers, switches, and hubs for storing boot code, operating system images, and network parameters.
  • Industrial Automation: Employs programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control devices for storing program code and data.
  • Telecommunications: Utilized in mobile phones, base stations, and communication devices for storing software code and user data.
  • Automotive Electronics: Found in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems for storing calibration maps and diagnostic codes.

Features

  • 4-Megabit Capacity: Provides a storage capacity of 4,194,304 bits, organized as 524,288 words by 8 bits.
  • High-Speed Access Time: Features a fast access time, enabling quick data retrieval and processing. While the exact access time varies, similar parts have access times around 120ns.
  • Electrically Erasable and Programmable: Allows in-system electrical erasure and programming, simplifying firmware updates and configuration changes.
  • Low Power Consumption: Consumes minimal power during active operation and standby modes, suitable for battery-powered applications.
  • CMOS Technology: Manufactured using advanced CMOS technology for high performance and reliability.
  • Single 5V Power Supply: Operates on a single 5V power supply, facilitating easy integration into existing systems.

Benefits

  • Fast Data Access: The high-speed access time ensures rapid data retrieval, improving system performance and responsiveness.
  • Simplified Updates: In-system electrical erasure and programming capabilities simplify firmware updates and configuration changes, reducing downtime and maintenance costs.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-backed applications.
  • High Reliability: CMOS technology ensures high reliability and data retention, minimizing data loss and system failures.
  • Easy Integration: Single 5V power supply simplifies system integration and reduces component count.

Technical Specifications: The HN27C4096CC-12 operates on a single 5V power supply. The specific operating current can vary but is generally low due to the CMOS technology. Packaging is typically in a 32-pin DIP or surface-mount package. Data retention is typically guaranteed for a minimum of 10 years.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess