EN
  • EN
  • DE

HMC189MS8

Part No HMC189MS8
Manufacturer Hittite
Description GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 2 - 4 GHz INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181126-HMC189MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC189MS8 CAD Model

Description

The HMC189MS8 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). It's designed for applications requiring high isolation and low insertion loss over a broad frequency range.

Applications:

  • Cellular Infrastructure: Used in base stations for antenna switching and signal routing.
  • Wireless LAN (WLAN): Employed in WLAN devices for transmit/receive switching.
  • Automated Test Equipment (ATE): Utilized in test and measurement equipment for signal path selection.
  • Microwave Radios: Incorporated in microwave communication systems for signal switching.
  • Satellite Communications: Used in satellite communication equipment for antenna switching and signal routing.

Features:

  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.
  • High Isolation: Prevents signal leakage between ports.
  • Positive Control Voltage: Simplifies control circuitry and integration.
  • Fast Switching Speed: Enables quick signal routing and switching.
  • Small MSOP8 Package: Allows for compact board designs.

Benefits:

  • Enhanced System Performance: Improves signal quality and reduces interference.
  • Increased Reliability: Offers consistent performance under varying conditions.
  • Simplified Design: Reduces component count and simplifies circuit layout.
  • Miniaturized Solution: Enables smaller and more compact designs.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details:

The HMC189MS8 typically operates from DC to several GHz, making it suitable for a wide range of RF and microwave applications. It is designed to provide excellent electrical performance, including low insertion loss, high isolation, and fast switching speed. The device is controlled by positive control voltage, which simplifies its integration with digital control circuits. The small MSOP8 package allows for dense board layouts, making it ideal for space-constrained applications. Hittite (now Analog Devices) provides detailed datasheets and application notes to assist designers in using the HMC189MS8 effectively. The device is often used in conjunction with other RF components, such as amplifiers, filters, and mixers, to create complete RF signal chains. Its robust design and reliable performance make it a popular choice for demanding wireless communication and test equipment applications. Furthermore, its consistent performance over temperature and frequency contributes to the overall stability and predictability of the systems in which it is used.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3843 $60.9174
42+ $2.7769 $116.6298
65+ $2.6901 $174.8565
89+ $2.6034 $231.7026
115+ $2.5165 $289.3975
154+ $2.2562 $347.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess