EN
  • EN
  • DE

HMC219MS8

Part No HMC219MS8
Manufacturer Hittite
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 4.5 - 9 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hittite
Win Source Part Number 1181145-HMC219MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC219MS8 CAD Model

Description

The HMC219MS8 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). It's designed for applications requiring low insertion loss and high isolation across a wide frequency range.

Applications:

  • Cellular/3G Infrastructure: Used in base stations for antenna diversity and signal routing.
  • Microwave Radio: Employed in microwave communication systems for signal switching and path selection.
  • Test and Measurement Equipment: Utilized in test and measurement setups for signal routing and calibration.
  • Satellite Communications: Incorporated in satellite communication systems for switching between different signal paths.
  • General Purpose RF Switching: Suitable for various RF applications requiring a SPDT switch.

Features:

  • Low Insertion Loss: Minimizes signal attenuation for optimal signal integrity.
  • High Isolation: Prevents signal leakage between the two output ports.
  • Positive Control Voltage: Simplifies the interface with digital control circuits.
  • Fast Switching Speed: Enables quick signal routing and switching.
  • Small MSOP8 Package: Allows for compact board designs.

Benefits:

  • Improved System Performance: Enhances signal quality and reduces interference.
  • Enhanced Reliability: Provides consistent and reliable operation under various conditions.
  • Simplified Design: Reduces component count and simplifies circuit layout.
  • Miniaturization: Allows for smaller and more compact designs.
  • Cost-Effective Solution: Offers a balance of performance and price.

Additional Details:

The HMC219MS8 typically operates from DC to several GHz, making it versatile for a wide range of RF and microwave applications. It's designed to provide excellent electrical performance, including low insertion loss, high isolation, and fast switching speed. The device is controlled by positive voltage levels, which simplifies its integration with digital control systems. The small MSOP8 package allows for dense board layouts, making it ideal for space-constrained applications. Hittite (now Analog Devices) provides detailed datasheets and application notes to assist designers in using the HMC219MS8 effectively. The device is often used in conjunction with other RF components, such as amplifiers, filters, and mixers, to create complete RF signal chains. Its robust design and reliable performance make it a popular choice for demanding wireless communication and test equipment applications. Furthermore, its consistent performance over temperature and frequency contributes to the overall stability and predictability of the systems in which it is used.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess