EN
  • EN
  • DE

HMC251MS8

Part No HMC251MS8
Manufacturer Hittite
Description GaAs MMIC SMT DIVIDE-BY-2, 3.0 - 6.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181163-HMC251MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC251MS8 CAD Model

Description

The HMC251MS8 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Hittite Microwave Corporation (now Analog Devices). This switch is designed for a broad range of applications operating from DC to 3.5 GHz. Its key features include low insertion loss, high isolation, and excellent linearity, making it well-suited for use in high-performance RF and microwave systems.

Applications:

  • Wireless communications infrastructure (e.g., base stations)
  • Test and measurement equipment
  • Microwave radios
  • Satellite communication systems
  • Switch matrix applications

Features:

  • SPDT switch
  • Frequency range: DC to 3.5 GHz
  • Low insertion loss (typically 0.6 dB at 2 GHz)
  • High isolation (typically 32 dB at 2 GHz)
  • High linearity (typically +48 dBm IIP3)
  • Positive control logic
  • MSOP8 package

Benefits:

  • Enhanced system performance through reduced signal loss
  • Improved isolation, minimizing signal leakage
  • Increased linearity for better signal integrity
  • Simplified integration with digital control circuits
  • Compact footprint for space-constrained designs

Additional Details:

The HMC251MS8 utilizes a GaAs MMIC process, enabling superior high-frequency performance. The switch is controlled via a positive voltage, facilitating easy interfacing with digital control logic. Its compact MSOP8 package allows for efficient use of board space. Typical specifications include an insertion loss of 0.6 dB at 2 GHz, isolation of 32 dB at 2 GHz, and a third-order intercept point (IIP3) of +48 dBm. These characteristics make it ideal for applications requiring precise signal routing and switching with minimal signal degradation. It operates from a single positive supply voltage and offers a robust and reliable switching solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess