EN
  • EN
  • DE

HMC270MS8G

Part No HMC270MS8G
Manufacturer Hittite
Description GaAs MMIC SPDT SWITCH NON-REFLECTIVE, DC - 8.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181169-HMC270MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC270MS8G CAD Model

Description

The HMC270MS8G, manufactured by Hittite (now Analog Devices), is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for applications in the DC to 3 GHz frequency range. This switch is commonly used in test and measurement equipment, microwave radios, and various RF and microwave systems.

Applications:

  • Test and measurement equipment
  • Microwave radios
  • Wireless communications
  • Radar systems
  • Switch matrix applications

Features:

  • Wide bandwidth: DC to 3 GHz
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Positive Control Voltage
  • Small MSOP8G Package

Benefits:

  • Versatile in RF and microwave designs
  • Maintains signal integrity by minimizing signal attenuation
  • Reduces unwanted signal leakage
  • Allows rapid switching between paths
  • Simplified Integration
  • Enables compact designs

Additional Details:

The HMC270MS8G SPDT switch delivers low insertion loss and high isolation performance, ensuring signal integrity in RF and microwave applications. Typical insertion loss is under 0.6 dB, and isolation is typically above 30 dB. The switch provides fast switching speeds, enabling quick signal path changes. It uses positive control voltage logic for easy integration. The MSOP8G package is small and well-suited for compact, surface-mount designs. This SPDT switch is used in many applications requiring switching signals between different paths. The HMC270MS8G's robust performance makes it suitable for demanding applications. The datasheet provides more detailed electrical characteristics, including IP3 and P1dB values.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess