EN
  • EN
  • DE

HMC474MP86

Part No HMC474MP86
Manufacturer Hittite
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 6.0 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hittite
Win Source Part Number 1181323-HMC474MP86
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC474MP86 CAD Model

Description

The HMC474MP86 is a GaAs MMIC Voltage Variable Attenuator (VVA) chip from Hittite Microwave Corporation (now Analog Devices). This device offers excellent attenuation accuracy and linearity over a broad frequency range. The HMC474MP86 is ideal for automatic gain control (AGC) circuits, amplitude modulation, and level setting applications.

Applications

  • Automatic Gain Control (AGC) Circuits: Maintain a constant output signal level despite variations in input signal strength.
  • Amplitude Modulation: Modulate the amplitude of a carrier signal with an information signal.
  • Level Setting: Adjust signal levels in various RF and microwave systems.
  • Test and Measurement Equipment: Used in signal generators and analyzers.
  • Radar Systems: Used in receiver circuits to control signal levels.

Features

  • Frequency Range: DC to 8 GHz.
  • Attenuation Range: Up to 30 dB.
  • Low Insertion Loss: Typically 1.5 dB.
  • High Input IP3: +35 dBm.
  • Single Positive Control Voltage: 0 to +5V.
  • GaAs MMIC Design: Provides high performance and reliability.
  • 8-Lead Ceramic Package: MP86 package.

Benefits

  • Precise Attenuation Control: Allows for accurate signal level adjustments.
  • Wide Frequency Range: Suitable for a broad range of applications.
  • Low Distortion: High IP3 ensures minimal signal distortion.
  • Simplified Control: Single positive control voltage simplifies circuit design.
  • Compact Size: Small package footprint saves board space.

Additional Details

The HMC474MP86 utilizes a GaAs MMIC design, which provides high performance and reliability. It is controlled by a single positive voltage ranging from 0 to +5V, which adjusts the attenuation level. The device features low insertion loss and high input IP3, ensuring minimal signal degradation and distortion. The small size of the ceramic package allows for compact circuit designs. This attenuator is a versatile component for various RF and microwave applications requiring precise signal level control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess