EN
  • EN
  • DE

HMC941LP4E

Part No HMC941LP4E
Manufacturer Hittite
Catalog Misc Products
Description 0.5 dB LSB GaAs MMIC 5-BIT DIGITAL ATTENUATOR, 0.1 - 33 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825027-HMC941LP4E
Ultra Librarian 3D Model Ultra Librarian HMC941LP4E CAD Model

Description

The HMC941LP4E is a GaAs pHEMT MMIC Divide-by-8 Static Divider, packaged in a 4x4 mm leadless QFN package manufactured by Hittite Microwave Corporation, now Analog Devices. It's designed for applications requiring frequency division, especially in microwave and millimeter-wave frequency ranges.

Applications:

  • Frequency Synthesizers: Used in phase-locked loops (PLLs) and frequency synthesizers for frequency down-conversion and signal generation.
  • Clock Distribution: Dividing clock signals for distribution in high-speed digital systems.
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and spectrum analyzers.
  • Microwave Communication Systems: Implemented in communication systems for frequency division in up- and down-conversion chains.
  • Radar Systems: Employed in radar receivers and transmitters for signal processing.

Features:

  • Divide-by-8 Function: Divides the input frequency by a factor of 8.
  • Wide Input Frequency Range: Operates over a broad frequency range, typically in the GHz range. Specific range depends on the device revision; consult the datasheet.
  • Low Additive Phase Noise: Maintains signal integrity with low phase noise contribution.
  • Single-Ended Input: Simplified input interface for easy integration.
  • 4x4 mm QFN Package: Compact size for space-constrained applications.
  • GaAs pHEMT Technology: Offers high-performance and low power consumption.
  • Single Supply Operation: Operates from a single positive supply voltage.

Benefits:

  • Frequency Down-Conversion: Simplifies frequency synthesis and signal processing.
  • Low Phase Noise: Preserves signal integrity for accurate frequency generation.
  • Compact Size: Enables miniaturization of electronic systems.
  • Easy Integration: Single-ended input and single supply operation simplify design.
  • High Performance: GaAs pHEMT technology provides excellent performance characteristics.

Additional Details:

The HMC941LP4E requires a stable power supply and proper impedance matching for optimal performance. The datasheet contains detailed information on the recommended operating conditions, input/output impedance, and thermal considerations. Proper decoupling capacitors should be used to minimize noise on the power supply lines. This device is sensitive to electrostatic discharge (ESD), and proper ESD precautions should be taken during handling and assembly. The output signal is typically a differential signal, and a suitable balun may be required to convert it to a single-ended signal, depending on the application.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess