EN
  • EN
  • DE

LSS15W

Part No LSS15W
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (J - L)
Description Ladder Rack Straight Sections (cULus Classified), White, Steel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096048-LSS15W
Categories OEM Parts(J-L)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSS15W CAD Model

Description

The LSS15W is a NEMA 4/12 rated disconnect enclosure manufactured by Hoffman Enclosures, Inc. It is designed to house and protect electrical disconnect switches or circuit breakers in indoor and outdoor environments. These enclosures provide a secure and reliable housing for critical electrical components, safeguarding them from dust, dirt, oil, and water.

Applications:

  • Industrial Control Systems: Used in manufacturing plants to house disconnects for machinery and equipment.
  • Outdoor Electrical Installations: Protecting disconnects for outdoor lighting, pumps, and HVAC systems.
  • Commercial Buildings: Housing circuit breakers and disconnects for various electrical circuits.
  • Food and Beverage Processing: Providing a hygienic enclosure for electrical components in washdown environments.
  • Water and Wastewater Treatment: Protecting disconnects and breakers for pumps and control systems.

Features:

  • NEMA 4/12 Rating: Provides protection against dust, dirt, oil, and water spray.
  • Steel Construction: Durable steel construction offers excellent mechanical protection.
  • Welded Seams: Continuously welded seams provide a watertight seal.
  • Door Clamps: Secure door clamps ensure a tight closure.
  • Grounding Provisions: Equipped with grounding studs for proper grounding.

Benefits:

  • Equipment Protection: Shields electrical disconnects from harsh environmental conditions.
  • Safety: Reduces the risk of electrical shock and equipment damage.
  • Reliability: Ensures reliable operation of electrical systems.
  • Compliance: Meets NEMA 4/12 standards for environmental protection.
  • Long-lasting Performance: Durable construction provides long-term protection.

Additional Details:

The LSS15W features a steel enclosure with a gray polyester powder paint finish, offering corrosion resistance. It has external mounting feet for easy installation and a padlock hasp for security. The dimensions vary depending on the specific configuration. The enclosure is designed to accommodate a variety of disconnect switches and circuit breakers. Consult the Hoffman Enclosures catalog for detailed specifications and compatibility information.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess