EN
  • EN
  • DE

CR20-103JV

Part No CR20-103JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (B - D)
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106855-CR20-103JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR20-103JV CAD Model

Description

The CR20-103JV is a carbon film resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO., LTD. It's a through-hole resistor with a resistance value of 10 kilohms (103 represents 10 x 10^3 ohms). Carbon film resistors are widely used in electronic circuits due to their good stability, low cost, and general-purpose characteristics.

Applications

  • Current Limiting: Used to limit current in various circuit applications.
  • Voltage Division: Employed in voltage divider circuits to create a specific voltage level.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • Signal Termination: Utilized for signal termination to prevent reflections and ensure signal integrity.
  • General Purpose Resistors: Used in a wide variety of electronic circuits for general resistance purposes.

Features

  • Resistance Value: 10 kΩ (10 kilohms)
  • Tolerance: Typically ±5% (check datasheet for exact value)
  • Power Rating: Usually 0.25W or 0.5W (check datasheet for exact value)
  • Temperature Coefficient: Moderate temperature coefficient, suitable for general-purpose applications.
  • Lead Type: Through-hole

Benefits

  • Low Cost: Carbon film resistors are a cost-effective solution for resistance needs.
  • Wide Availability: Readily available from various distributors.
  • Good Stability: Provides good resistance stability over a range of operating conditions.
  • Easy to Use: Through-hole design simplifies installation and soldering.
  • Versatile: Suitable for a wide variety of electronic circuit applications.

Additional Details

The CR20-103JV resistor is typically marked with color bands to indicate its resistance value and tolerance. The standard color code is used, with each color representing a numerical value. The resistor's power rating determines the maximum power it can dissipate without damage. Proper soldering techniques should be used to ensure reliable connections. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

The lead material is typically tinned copper, which provides good solderability and corrosion resistance. The resistor body is coated with a protective layer to prevent environmental damage.

You May Also Be Interested in

Cirrus Logic Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.0741
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0025 $56.8250
52,635+ $0.0022 $115.7970
83,335+ $0.0021 $175.0035
117,650+ $0.0020 $235.3000
147,060+ $0.0020 $294.1200
200,000+ $0.0018 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,460 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess