EN
  • EN
  • DE

HI-3582PQI

Part No HI-3582PQI
Manufacturer Holt Integrated Circuits Inc.
Catalog Specialized ICs
Description Single Transmitter Dual Receiver 52-Pin PQFP / 3.3V ARINC 429 TERMINAL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holt Integrated Circuits Inc.
Win Source Part Number 1180476-HI-3582PQI
Manufacturer Homepage www.holtic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HI-3582PQI
Introduction Date January 11, 2005
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HI-3582PQI CAD Model

Description

The HI-3582PQI is an ARINC 429 line receiver with lightning protection, manufactured by Holt Integrated Circuits Inc. It is designed for interfacing with ARINC 429 data buses, commonly used in avionics and aerospace applications. The device provides robust protection against lightning strikes and transient voltage surges, ensuring reliable data transmission and system integrity.

Applications

  • Avionics Systems: Used in flight control systems, navigation systems, and communication systems.
  • Aerospace Equipment: Employed in various aerospace devices and instruments that rely on ARINC 429 data communication.
  • ARINC 429 Data Bus Interface: Provides a reliable interface between ARINC 429 buses and processing units.
  • Industrial Control Systems: Suitable for industrial applications that require robust and reliable data transmission with lightning protection.

Features

  • ARINC 429 Compliant: Fully compliant with the ARINC 429 specification.
  • Integrated Lightning Protection: Offers robust protection against lightning strikes and transient voltage surges.
  • Single 3.3V or 5V Power Supply: Operates from a single power supply voltage for ease of integration.
  • High Input Impedance: Minimizes loading effects on the ARINC 429 bus.
  • Differential Receiver: Provides excellent common-mode noise rejection.

Benefits

  • Enhanced System Reliability: Improves the reliability of avionics and aerospace systems by protecting against lightning strikes.
  • Simplified System Design: Simplifies system design due to its integrated lightning protection and single power supply operation.
  • Robust Data Communication: Ensures robust data communication even in harsh environments.
  • Reduced Component Count: Reduces the number of external components required, saving board space and cost.

Technical Specifications

  • Supply Voltage: 3.3V or 5V
  • ARINC 429 Input Voltage: ±10V
  • Input Impedance: > 20 kΩ
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PQI (Plastic Quad Flatpack)
  • Lightning Protection: Complies with RTCA/DO-160G, Level 3

The HI-3582PQI is a crucial component in avionics and aerospace systems where reliable ARINC 429 data communication and lightning protection are essential. Its robust design and compliance with industry standards ensure dependable performance in demanding environments. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines to ensure proper implementation.

You May Also Be Interested in

Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess