EN
  • EN
  • DE

CY8C20436A-24LQ

Part No CY8C20436A-24LQ
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821433-CY8C20436A-24LQ
Ultra Librarian 3D Model Ultra Librarian CY8C20436A-24LQ CAD Model

Description

The CY8C20436A-24LQ is a CapSense programmable system-on-chip (PSoC) device manufactured by Cypress Semiconductor Corp. It is designed for capacitive touch-sensing applications, integrating configurable analog and digital blocks with a microcontroller core.

Applications:

  • Consumer electronics: Touch-sensitive interfaces for appliances, remote controls, and toys.
  • Industrial controls: Human-machine interfaces (HMIs) for industrial equipment.
  • Medical devices: Touch-based controls for medical instruments and diagnostic tools.
  • Automotive: Interior controls, such as touch-based lighting and infotainment systems.

Features:

  • CapSense: Integrated capacitive sensing block for implementing touch buttons, sliders, and touchpads.
  • Programmable Analog: Configurable op-amps, comparators, and ADCs.
  • Programmable Digital: Configurable timers, counters, PWMs, and UARTs.
  • M8C Microcontroller Core: Powerful 8-bit processor for control and processing.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Flexible I/O: Programmable pin assignments for versatile connectivity.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data.

Benefits:

  • Simplified Design: Integration of multiple functions reduces the need for external components.
  • Customizable Functionality: Programmable analog and digital blocks allow for tailored solutions.
  • Enhanced User Experience: Capacitive touch sensing provides a modern and intuitive interface.
  • Reduced System Cost: Integration and flexibility lead to lower overall system costs.
  • Faster Time-to-Market: Pre-characterized CapSense performance shortens design cycles.

Additional Details:

The CY8C20436A-24LQ operates within a specific voltage range (typically 2.4V to 5.25V) and temperature range. It is available in a LQFP (Low-profile Quad Flat Pack) package for surface mount assembly. The CapSense block offers high sensitivity and noise immunity. The programmable digital blocks can be configured to implement custom communication protocols or control algorithms. The on-chip Flash memory provides non-volatile storage for application code, ensuring data retention even when power is removed. The device also includes power management features, such as sleep modes, to minimize current consumption in low-activity states.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess