EN
  • EN
  • DE

HI-8585PSI

Part No HI-8585PSI
Manufacturer Holt Integrated Circuits Inc.
Description ARINC 429 LIN DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holt Integrated Circuits Inc.
Win Source Part Number 1180567-HI-8585PSI
Manufacturer Homepage www.holtic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-8585PSI CAD Model

Description

The HI-8585PSI is an ARINC 429 line receiver integrated circuit manufactured by Holt Integrated Circuits Inc. It's designed to receive and decode data transmitted according to the ARINC 429 standard, a widely used data bus specification for avionics equipment.

Applications:

  • Avionics Systems: Used in aircraft communication and navigation systems.
  • Flight Control Systems: Interfaces with various flight control components to receive critical data.
  • Inertial Navigation Systems: Receives data from inertial sensors for accurate positioning.
  • Data Acquisition Systems: Acquires ARINC 429 data for analysis and monitoring.
  • Simulation and Testing Equipment: Used to simulate and test ARINC 429 communication protocols.

Features:

  • ARINC 429 Compliant: Fully compliant with the ARINC 429 specification.
  • Integrated Receiver: Includes all necessary circuitry for receiving ARINC 429 signals.
  • Digital Filtering: Incorporates digital filtering to improve noise immunity.
  • Programmable Thresholds: Allows for adjustment of input thresholds to optimize performance.
  • Single 5V Power Supply: Operates from a single 5V power supply for simplified integration.

Benefits:

  • Reliable Data Reception: Ensures accurate and reliable reception of ARINC 429 data.
  • Enhanced Noise Immunity: Reduces the impact of noise and interference on data integrity.
  • Simplified System Design: Simplifies the design of ARINC 429 interfaces.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing board space.
  • Improved System Performance: Enhances overall system performance by providing reliable data communication.

Additional Details:

The HI-8585PSI includes features such as built-in hysteresis to prevent unwanted switching due to noise. Its digital filtering capabilities help to reject common-mode noise and improve the signal-to-noise ratio. The device typically supports both high-speed and low-speed ARINC 429 data rates. The HI-8585PSI's robust design and comprehensive feature set make it a reliable choice for demanding avionics applications. The device is typically available in a surface-mount package for easy integration into modern electronic assemblies. Its low power consumption and high performance make it a suitable solution for both new designs and upgrades to existing ARINC 429 systems. The Holt HI-8585PSI is a key component for ensuring reliable and efficient communication in critical avionics environments.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5000 $79.0000
3+ $37.0000 $111.0000
5+ $35.7500 $178.7500
7+ $33.2500 $232.7500
8+ $32.0000 $256.0000
10+ $30.7500 $307.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,799 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess