EN
  • EN
  • DE

HT1621B-48LQFP

Part No HT1621B-48LQFP
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825119-HT1621B-48LQFP
Ultra Librarian 3D Model Ultra Librarian HT1621B-48LQFP CAD Model

Description

The HT1621B-48LQFP is a memory mapping and multi-function LCD driver. It's designed by Holtek Semiconductor Inc. It can drive up to 128 patterns using a 32x4 LCD matrix.

Applications

  • Microcontroller peripheral for display interface
  • Instrumentation displays
  • Consumer electronics (e.g., calculators, digital clocks)
  • Industrial control panels

Features

  • Operating voltage: 2.4V~5.2V
  • Built-in 32 x 4 bits RAM for display data
  • Selectable 1/2 or 1/3 bias, and 1/2 or 1/3 duty LCD applications
  • I<sup>2C interface
  • Built-in RC oscillator
  • LCD driving frequency: 128Hz/64Hz
  • Data memory direct access function
  • Built-in tone generator
  • Software configuration feature
  • Data mode and command mode instructions
  • R/W address auto increment
  • VLCD pin to adjust LCD operating voltage
  • 48-pin LQFP package

Benefits

  • Simplified LCD interfacing with microcontrollers.
  • Reduced component count due to integrated features.
  • Flexible LCD driving capabilities for various display types.
  • Low power consumption suitable for battery-powered devices.

Technical Specifications

  • LCD Display: 32 x 4 segments
  • Operating Voltage: 2.4V to 5.2V
  • Interface: I<sup>2C
  • Oscillator: Built-in RC oscillator
  • Package: 48-pin LQFP

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2818 $50.7240
380+ $0.2637 $100.2060
590+ $0.2546 $150.2140
850+ $0.2364 $200.9400
1,100+ $0.2273 $250.0300
1,375+ $0.2182 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,950 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess