EN
  • EN
  • DE

HT24LC02(8SOP)

Part No HT24LC02(8SOP)
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1063596-HT24LC02(8SOP)
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT24LC02(8SOP) CAD Model

Description

The HT24LC02(8SOP) is a 2K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Holtek. It is organized as 256 x 8 bits and utilizes a two-wire serial interface, making it ideal for applications requiring non-volatile storage of small amounts of data with minimal pin count. This EEPROM is commonly used to store configuration settings, user preferences, and other system parameters.

Applications:

  • Consumer Electronics: Used in devices like remote controls, set-top boxes, DVD players, and small appliances to store user settings and configuration data.
  • Industrial Control Systems: Provides non-volatile memory for storing calibration parameters, sensor data, and system identification information.
  • Automotive Electronics: Employed in automotive systems for storing security codes, diagnostic information, and electronic control unit (ECU) settings.
  • Medical Devices: Used in medical instruments for storing calibration data, patient information, and device settings.
  • Telecommunications Equipment: Integrated into telecommunications devices for storing network parameters, configuration settings, and subscriber information.

Features:

  • 2K-bit EEPROM: Provides 2048 bits of non-volatile memory.
  • Organized as 256 x 8: Organized in a 256-byte configuration.
  • Two-Wire Serial Interface (I2C): Uses a simple two-wire interface for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltages (typically 2.5V to 5.5V), reducing power consumption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • Write Protect Feature: Prevents accidental data modification.
  • Small Outline Package (SOP): Available in a small outline package for space-saving PCB mounting.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered applications.
  • Easy Integration: Two-wire serial interface simplifies communication with microcontrollers and other devices.
  • Small Size: Small outline package saves board space.
  • Reliable Data Storage: Provides reliable non-volatile memory for storing important data.

Additional Details:

The HT24LC02(8SOP) is typically packaged in an 8-pin SOP (Small Outline Package) for efficient PCB mounting. The '(8SOP)' designation specifies the package type. It is designed to operate within a specified temperature range and adheres to industry standards for EEPROM devices. The two-wire serial interface (I2C) allows for simple and efficient communication with a wide range of microcontrollers and microprocessors. The low voltage operation and small package size make it ideal for portable and battery-powered applications where space and power are limited.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess