EN
  • EN
  • DE

HT46CU66-0018

Part No HT46CU66-0018
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825132-HT46CU66-0018
Ultra Librarian 3D Model Ultra Librarian HT46CU66-0018 CAD Model

Description

The HT46CU66-0018 is an 8-bit MCU with USB and LCD manufactured by Holtek. It is designed for applications requiring USB connectivity, LCD driving capabilities, and microcontroller functionality. The “-0018” likely refers to a specific revision or configuration.

Applications:

  • USB thermometers
  • USB scales
  • USB HID devices
  • Small appliances with USB and LCD displays
  • Portable devices with USB connectivity

Features:

  • 8-Bit MCU Core: Provides general-purpose processing capabilities for application logic.
  • Integrated LCD Driver: Directly drives LCD panels, simplifying display interfacing.
  • USB Interface: Enables communication with a host computer or other USB devices.
  • Internal Oscillator: Reduces external component count and simplifies circuit design.
  • Multiple I/O Ports: Provides flexible interfacing with external devices and sensors.
  • Low-Voltage Reset: Ensures reliable operation in low-voltage conditions.

Benefits:

  • Reduced System Cost: Integration of USB and LCD driver reduces the need for external components.
  • Simplified Design: Internal oscillator and low-voltage reset simplify circuit design and improve reliability.
  • Flexible Interface: Multiple I/O ports enable easy connection to a variety of sensors and external devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Solution: Integrates multiple functions into a single chip, saving board space.

Additional Details:

The HT46CU66-0018 includes features such as timers, PWM outputs, and various interrupt sources. It is usually programmed using Holtek's dedicated development tools. The operating voltage range is generally between 2.2V and 5.5V. The USB interface supports various transfer modes. The LCD driver is capable of driving multiple LCD segments, and the specific number will depend on the part. Specific memory sizes (program memory and data memory) may vary depending on the exact variant. Consult the device datasheet for precise specifications.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess