EN
  • EN
  • DE

HT48R0662_24SSOP150

Part No HT48R0662_24SSOP150
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006199-HT48R0662_24SSOP150
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT48R0662_24SSOP150 CAD Model

Description

The HT48R0662 is an 8-bit, high-performance, RISC architecture microcontroller specifically from the Holtek range. It is designed for a wide array of applications, featuring low power consumption and integrated peripherals making it suitable for cost-sensitive and power-conscious designs. The `24SSOP150` indicates it's packaged in a 24-pin SSOP (Shrink Small Outline Package) with a 150 mil pin pitch.

Applications

  • Small Appliances: Control and interface for appliances such as coffee machines, blenders, and toasters.
  • Remote Controls: Encoding and transmitting signals for TV, air conditioner, and other consumer electronic remote controls.
  • Toys: Embedded within electronic toys, providing interactive features, sound control, and basic motor control.
  • Security Systems: Basic sensor control and signal processing in entry-level security systems and alarm devices.
  • Simple Instrumentation: Display and control for simple measurement devices like digital thermometers and timers.

Features

  • RISC Architecture: Provides efficient instruction execution, leading to faster processing speeds.
  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient designs.
  • Integrated EEPROM: Non-volatile memory for data storage, allowing data retention even when power is off.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • Timer/Counters: Multiple timers/counters for timing, counting, and PWM (Pulse Width Modulation) signal generation.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Interrupts: Support for external interrupts for real-time event handling.

Benefits

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Ease of Programming: Well-supported by development tools and a relatively simple instruction set.
  • Flexibility: Programmable I/O ports and integrated peripherals offer design flexibility for a wide range of applications.
  • Compact Size: The SSOP package enables integration into small and space-constrained designs.
  • Reliable Operation: Robust design ensures reliable operation in a variety of environmental conditions.

Additional Details

The HT48R0662 operates within a supply voltage range (e.g., 2.2V to 5.5V). It includes a specific amount of RAM and EEPROM for data storage. The clock frequency can typically range up to 8 MHz. The number of I/O pins and the resolution of the A/D converter depend on the exact model. The operating temperature range typically spans from -40°C to +85°C. Consult the manufacturer's datasheet for detailed specifications, pinout diagrams, and programming information.

You May Also Be Interested in

Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess