EN
  • EN
  • DE

NT72322MBG

Part No NT72322MBG
Manufacturer NOVATEK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981833-NT72322MBG
Categories OEM Parts(M-N)
Manufacturer NOVATEK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NT72322MBG CAD Model

Description

The NT72322MBG is a display driver IC manufactured by NOVATEK. These drivers are essential for controlling and interfacing with LCD panels and other types of displays, enabling them to show images and video. It translates digital signals into the analog signals required to drive the individual pixels of a display.

Applications

  • LCD TVs: Controls the image display on LCD television screens.
  • Monitors: Used in computer monitors to drive the display panel.
  • Laptop Screens: Integrated into laptops to manage the display.
  • Tablets: Drives the touch screen and display on tablet devices.
  • Mobile Phones: Controls the display in smartphones.
  • Automotive Displays: Used in dashboard displays and infotainment systems.

Features

  • High Resolution Support: Capable of driving high-resolution displays.
  • Color Depth Support: Supports a wide range of color depths for vivid image reproduction.
  • Integrated Gamma Correction: Provides gamma correction for accurate color reproduction.
  • Built-in Timing Controller (TCON): Generates the necessary timing signals for display operation.
  • Source and Gate Drivers: Integrates source and gate drivers for pixel control.
  • Power Management: Includes power management features for efficient energy consumption.
  • Interface Compatibility: Supports various interface standards like LVDS, MIPI, and eDP.

Benefits

  • High-Quality Image Display: Ensures clear and accurate image reproduction.
  • Power Efficiency: Optimizes power consumption for extended battery life in portable devices.
  • Integration: Reduces the number of external components required.
  • Reliable Performance: Designed for stable and consistent operation.
  • Versatility: Supports a variety of display resolutions and interfaces.
  • Reduced System Cost: Integration of multiple functions reduces overall system cost.

Additional Details

The NT72322MBG typically features a specific number of output channels and supports a defined range of operating voltages. The specific interface (LVDS, MIPI, eDP) it uses will depend on the target display panel. Detailed specifications, including the supported resolutions, color depths, and power consumption characteristics, are available in the NOVATEK product datasheet. It's crucial to consult the datasheet for proper implementation and configuration within a display system.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess