EN
  • EN
  • DE

PC9S08MM128VLH

Part No PC9S08MM128VLH
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture HCS08
Data Bus Width 8 b
Interface I2C, SPI, UART
Max Frequency 48 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Number of Pins 64
Number of Programmable I/O 33
Number of Timers/Counters 1
Radiation Hardening No
RAM Size 12 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1017260-PC9S08MM128VLH
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08MM128VLH CAD Model

Description

The NXP PC9S08MM128VLH is a highly integrated microcontroller that is part of NXP's 8-bit S08 family, designed to offer a cost-effective solution for a wide range of embedded applications. This particular model comes with an array of features that make it suitable for applications requiring a balance between performance, power consumption, and peripheral set.

At the heart of the PC9S08MM128VLH is a HCS08 core that can operate at a maximum frequency of up to 40 MHz, providing a robust platform for embedded control tasks. The microcontroller is equipped with 128KB of on-chip flash memory, which is ample for storing complex application code and data. The flash memory is complemented by 8KB of RAM, ensuring smooth operation and data handling.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and devices. The device also offers two Analog Comparators, enhancing its capabilities in control systems that require precise voltage monitoring and comparisons.

Connectivity is another strong suit of the PC9S08MM128VLH, as it includes a Serial Communications Interface (SCI) for UART communications, an SPI module for serial peripheral interfacing, and an I2C module for multi-master communication. These interfaces allow the microcontroller to connect with a variety of external devices, sensors, and other microcontrollers, making it highly versatile in complex embedded systems.

For timing and control applications, the PC9S08MM128VLH is equipped with multiple timers, including an 8-channel Timer/PWM module that can be used for precision control of motors or for generating PWM signals for various other applications.

The microcontroller is packaged in a low-profile 64-LQFP (Low Quad Flat Package), which is ideal for space-constrained applications while still offering enough pins for interfacing with external components. The device operates over an industrial temperature range, making it suitable for harsh environments.

Overall, the NXP PC9S08MM128VLH is a versatile and reliable choice for designers looking for an 8-bit microcontroller with a good balance of processing power, memory, and peripheral options.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess