EN
  • EN
  • DE

AWM2300V

Part No AWM2300V
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Sensing Range ±1000sccm
Flow Sensor Type Air
Voltage - Input 8V ~ 15V
Port Size Male, 0.2" (5.08mm)
Material - Body Silicon
Temperature Range - Operating -25°C ~ 85°C
Base Product Number AWM2300
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.10.2040
Other Part Number 480-2856,2266-AWM2300V
Standard Package 5
Win Source Part Number 1336544-AWM2300V
Ultra Librarian 3D Model Ultra Librarian AWM2300V CAD Model

Description

The AWM2300V is a Microbridge Mass Airflow Sensor from Honeywell's AWM2000 series. This sensor measures airflow and is designed for use in medical and analytical instrumentation applications. It leverages a microbridge sensing element to accurately detect mass airflow rates.

Applications:

  • Medical ventilators
  • Anesthesia machines
  • Spirometers
  • Diagnostic equipment
  • Environmental monitoring
  • Analytical instrumentation

Features:

  • Measurement Range: 0 to 200 SLPM (Standard Liters Per Minute)
  • Fast Response Time
  • High Accuracy
  • Low Pressure Drop
  • Calibrated and Temperature Compensated
  • Analog Output

Benefits:

  • Precise airflow measurement for critical medical applications.
  • Rapid detection of airflow changes due to fast response time.
  • Reduced impact on system performance due to low pressure drop.
  • Easy integration due to calibrated and temperature compensated output.
  • Reliable performance in demanding medical environments.
  • Improved control and monitoring of airflow in various devices.

Additional Details:

The AWM2300V operates on the principle of convective heat transfer. A microbridge element is heated to a constant temperature, and the airflow passing over the sensor carries away heat. The amount of heat transferred is proportional to the mass airflow rate. The sensor is calibrated to provide a linear analog output that corresponds to the airflow. The integrated temperature compensation ensures accurate measurements even with varying ambient temperatures. Its robust design and calibration make it suitable for use in life-critical medical devices and other applications requiring precise and reliable airflow measurement. The low pressure drop minimizes its impact on the overall system performance. The sensor is designed to operate with a 10 VDC supply voltage.

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $88.1119
Honeywell
PRESSUREAIRFLOWAWM 40000 SERIES
Lowest to $105.9022
Omron
SENSOR FLOW 0-4 M/S 2.6MMX5MM
Need more? Email Us
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Lowest to $134.3284
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $122.7600 $122.7600
2+ $118.8000 $237.6000
3+ $114.8400 $344.5200
4+ $102.9599 $411.8396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess