EN
  • EN
  • DE
  • IT

FS2012-1020-NG

Part No FS2012-1020-NG
Manufacturer Renesas Electronics America
Catalog Flow Sensors
Description CALIBRATED MASS FLOW SENSOR  /  Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Mfr Renesas Electronics America Inc
Series FS2012
Package Tray
Sensing Range 0 ~ 2 SLPM
Flow Sensor Type Gas
Voltage - Input 5V
Port Size Male, 0.232" (5.90mm)
Material - Body Silicon
Temperature Range - Operating 0°C ~ 85°C
Base Product Number FS2012
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.10.2040
Other Names 800-3797
Standard Package 10
Win Source Part Number 1137503-FS2012-1020-NG
Ultra Librarian 3D Model Ultra Librarian FS2012-1020-NG CAD Model

Description

The Renesas Electronics America Inc 1137503-FS2012-1020-NG is a flow sensor that is part of the FS2012 series. The 1137503-FS2012-1020-NG is from Renesas Electronics America Inc.

  • Series: FS2012
  • Package: Tray
  • Standard Package: 10
  • Voltage Input: 5V
  • Sensing Range: 0 ~ 2 SLPM
  • Port Size: Male, 0.232" (5.90mm)
  • Material Body: Silicon
  • Temperature Range: 0°C ~ 85°C
  • Flow Sensor Type: Gas

You May Also Be Interested in

Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Sensata-Cynergy3
SENSOR FLOW 0.2-25LPM MALE 3/8" / Liquid Flow Sensor ±0.2 ~ 25 LPM Male - 3/8" (9.52mm) BSP Plastic
Need more? Email Us
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $98.6853
Memsic Inc.
High Performance Bi-Directional Digital MEMS Gas Flow Sensor / MEMS FLOW AND PRESSURE MODULE
Need more? Email Us
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $137.4912
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $85.3894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess