EN
  • EN
  • DE

AWM3201CR

Part No AWM3201CR
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIR FLOW AMP 1.25 MBAR  /  Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Mfr Honeywell Sensing and Productivity Solutions
Series AWM3000
Package Bulk
Sensing Range 0 ~ 1.25 mbar
Flow Sensor Type Air
Voltage - Input 10V
Port Size Male, 0.2" (5.08mm)
Material - Body Silicon
Temperature Range - Operating -25°C ~ 85°C (TA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.80.2000
Standard Package 1
Win Source Part Number 987615-AWM3201CR
Ultra Librarian 3D Model Ultra Librarian AWM3201CR CAD Model

Description

The AWM3201CR is a flow sensor from Honeywell Sensing and Productivity Solutions.

  • Series: AWM3000
  • Measurement: air flow
  • Sensing Range: 0 to 1.25 mbar
  • Voltage Input: 10V
  • Port Size: 0.2 inches (5.08mm)
  • Material: silicon
  • Temperature Range: -25°C to 85°C
  • Application: air flow
  • Packaging: bulk
  • ECCN: EAR99

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
ifm efector, inc.
INDUSTRIAL GAS METER, PNP/NPN,AN / Gas Flow Sensor 0.15 ~ 44.15 scfm Male - 1/2" (12.7mm) NPT Stainless Steel
Need more? Email Us
Renesas Electronics America
CALIBRATED MASS FLOW SENSOR / Gas Flow Sensor 0 ~ 2 SLPM Male, 0.232" (5.90mm) Silicon
Lowest to $173.1944
Honeywell
SENSOR AIRFLOW AMP 200 SCCM
Lowest to $123.1344
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Lowest to $134.3284
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us
Honeywell
PRESSUREAIRFLOWAWM 40000 SERIES
Lowest to $105.9022

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess