EN
  • EN
  • DE

CSNE151-104

Part No CSNE151-104
Manufacturer Honeywell
Catalog Current Transducers
Description SENSOR CURRENT HALL 56A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 56A
Number of Channels 1
Output Ratiometric, Current
Frequency DC to 150kHz
Linearity ±0.2%
Accuracy ±0.5%
Supply Voltage - Operating ±15V
Response Time 1μs
Current - Supply (Max) 10mA
Temperature Range - Operating 0°C to 70°C
Polarization Bidirectional
Mounting Through Hole
Dimension Module, Single Pass Through
Win Source Part Number 202954-CSNE151-104
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian CSNE151-104 CAD Model

Description

Description

The CSNE151-104 is a versatile electronic sensor designed to meet the demands of various industrial applications. With its robust design, this sensor ensures accuracy and reliability in diverse environments. It is ideal for projects requiring precise measurements and stability.

Features and Benefits

  • High precision sensing capabilities ensuring accurate readings.
  • Durable construction suitable for harsh environments.
  • Easy to integrate into existing systems.
  • Energy-efficient operation.

Applications

  • Industrial automation systems
  • Environmental monitoring
  • Consumer electronics
  • Automotive applications

Additional Details

The CSNE151-104 sensor is designed to provide long-term stability and to minimize signal drift over time, making it a reliable choice for continuous operation.

You May Also Be Interested in

LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5840 $54.3360
9+ $11.1459 $100.3131
14+ $10.7976 $151.1664
20+ $10.4493 $208.9860
25+ $10.1009 $252.5225
34+ $9.0560 $307.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess