EN
  • EN
  • DE

SS411A-S

Part No SS411A-S
Manufacturer Honeywell
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH BIPOLAR SMD / Digital Switch Bipolar Switch Open Collector Hall Effect SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Honeywell Sensing and Productivity Solutions
Series SS400
Package Bulk
Function Bipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2mT Trip, -2mT Release
Test Condition 25°C
Voltage - Supply 3.8V ~ 30V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SMD
Package / Case 3-SMD, Gull Wing
Base Product Number SS411
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235204-SS411A-S
Ultra Librarian 3D Model Ultra Librarian SS411A-S CAD Model

Description

The SS411A-S is a small, versatile Hall-effect sensor from Honeywell's Standard Sensing Series. These sensors are designed for use in a variety of position and speed sensing applications. The SS411A-S provides a digital output that switches in response to a magnetic field.

Applications:

  • Position Detection: Detecting the position of a moving object in industrial equipment or automotive systems.
  • Speed Sensing: Measuring the rotational speed of a shaft in motors, fans, and other rotating machinery.
  • Flow Measurement: Detecting the rotation of a turbine or paddle wheel in flow meters.
  • Simple On/Off Switching: Replacing mechanical switches in applications where long life and reliability are critical.
  • Magnetic Encoding: Reading magnetic strip cards or encoding magnetic data.

Features:

  • Hall-Effect Technology: Solid-state reliability and long operating life.
  • Digital Output: Simple interface with microcontrollers and other digital circuits.
  • Small Size: Easy to integrate into space-constrained applications.
  • Wide Operating Voltage Range: Compatible with a variety of power supplies.
  • High Sensitivity: Responds to relatively weak magnetic fields.

Benefits:

  • Increased Reliability: Solid-state design provides long life and reliable performance compared to mechanical switches.
  • Simplified System Design: Digital output simplifies integration with digital circuits.
  • Reduced Maintenance Costs: Long operating life minimizes the need for replacement.
  • Improved Accuracy: Precise switching point provides accurate position and speed information.
  • Versatile Applications: Suitable for a wide range of sensing applications.

Additional Details:

The SS411A-S operates on a supply voltage range that should be consulted in the datasheet. The sensor has a defined operate and release point for the magnetic field strength, also specified in the datasheet. Hysteresis (the difference between the operate and release points) ensures clean switching and prevents false triggering. The sensor is typically packaged in a small SIP (Single In-line Package). Refer to the Honeywell datasheet for detailed electrical and mechanical specifications, as well as application notes. Proper magnet selection and placement are crucial for optimal performance.

You May Also Be Interested in

Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess