EN
  • EN
  • DE

SS413F

Part No SS413F
Manufacturer Honeywell
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOLID STATE SENS / Digital Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Honeywell
Series *
Package Bulk
Product Status Active
Base Product Number SS413
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 801198-SS413F
Ultra Librarian 3D Model Ultra Librarian SS413F CAD Model

Description

The SS413F is a small, versatile, digital Hall-effect sensor IC from Honeywell's Standard Power Product family. This sensor is designed for a wide range of applications where reliable magnetic field detection is required. It provides a digital output that switches in response to the presence of a magnetic field, making it suitable for position, speed, and current sensing.

Applications

  • Position Sensing: Used to detect the position of moving parts in industrial equipment, appliances, and automotive systems.
  • Speed Sensing: Employed in tachometers and speedometers to measure the rotational speed of motors and shafts.
  • Flow Rate Sensing: Integrated into flow meters to detect the movement of a rotor or impeller.
  • Current Sensing: Used in current sensors to detect the magnetic field generated by a current-carrying conductor.
  • Simple On/Off Detection: Provides simple on/off detection in various applications such as door and lid closures.

Features

  • Digital Output: Provides a digital output signal, simplifying interfacing with microcontrollers and other digital circuits.
  • Small Size: Features a compact package, allowing for easy integration into space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in power supply design.
  • Reverse Polarity Protection: Includes reverse polarity protection to prevent damage from incorrect wiring.
  • High Sensitivity: Offers high sensitivity to magnetic fields, enabling reliable detection of small magnetic fields.

Benefits

  • Reliable Operation: Provides reliable and consistent performance in harsh environments due to its robust design.
  • Easy Integration: Simplifies system design and integration with its digital output and compact size.
  • Cost-Effective Solution: Offers a cost-effective solution for magnetic field sensing applications.
  • Versatile Applications: Suitable for a wide range of applications due to its flexible operating characteristics.
  • Improved System Performance: Enhances system performance by providing accurate and reliable magnetic field detection.

Specifications

The SS413F operates on a supply voltage range of 4.5 V to 24 V. It has a typical operate point of 30 Gauss and a release point of 10 Gauss. The output is an open collector/drain configuration. The operating temperature range is typically -40°C to +150°C. It is available in a flat TO-92 style package.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2901 $50.7675
425+ $0.2380 $101.1500
655+ $0.2306 $151.0430
900+ $0.2232 $200.8800
1,160+ $0.2157 $250.2120
1,555+ $0.1934 $300.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,256 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess