EN
  • EN
  • DE

SS43AF

Part No SS43AF
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 340616-SS43AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS43AF CAD Model

Description

The SS43AF is a Hall-effect position sensor manufactured by Honeywell Sensing and Productivity Solutions. This sensor is designed to provide a digital output signal in response to a magnetic field. It's known for its reliability and consistent performance in a variety of applications.

Applications

  • Position detection: Used to detect the position of moving parts in industrial machinery, appliances, and automotive systems.
  • Speed sensing: Employed in measuring the rotational speed of shafts and gears in motors and other rotating equipment.
  • Proximity sensing: Used for detecting the presence or absence of an object within a defined range.
  • Flow measurement: Integrated into flow meters to measure the rate of fluid or gas flow.
  • Brushless DC motor commutation: Provides feedback for controlling brushless DC motors.

Features

  • Digital output: Provides a clean, clear digital signal for easy interface with digital circuits.
  • High sensitivity: Accurately detects magnetic fields, ensuring reliable operation.
  • Wide operating voltage range: Operates over a broad voltage range, enhancing design flexibility.
  • Small size: The compact package allows for integration into space-constrained applications.
  • Robust construction: Withstands harsh environmental conditions for reliable performance.

Benefits

  • Improved system performance: Accurate and reliable sensing enhances the performance of the overall system.
  • Simplified design: Digital output simplifies interfacing with other digital circuits.
  • Reduced system size: Compact package allows for smaller, more efficient designs.
  • Increased reliability: Robust construction ensures dependable operation in demanding environments.
  • Cost-effective: Provides reliable sensing capabilities at a competitive price point.

Additional Details

The SS43AF Hall-effect sensor operates by detecting the presence of a magnetic field perpendicular to the sensor's surface. When the magnetic field exceeds a specific threshold, the sensor outputs a digital signal, indicating the presence of the field. This sensor is typically powered by a DC voltage ranging from 4.5 to 24 V. An external pull-up resistor is often required for proper operation of the output signal. The sensor's consistent performance and durability make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess