EN
  • EN
  • DE

HF32FA/024-ZS2(310)(257)

Part No HF32FA/024-ZS2(310)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062554-HF32FA/024-ZS2(310)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA/024-ZS2(310)(257) CAD Model

Description

The HF32FA/024-ZS2(310)(257) is a miniature electromagnetic relay produced by HongFa. It is specifically designed for applications requiring reliable switching in various electronic devices and control systems. The "024" indicates a 24V DC coil voltage.

Applications:

  • Industrial Automation: Used in automation systems for controlling machinery and processes.
  • Control Panels: Employed in industrial control panels for switching and signal routing.
  • Power Supplies: Integrated into power supply units for switching and regulating voltage.
  • Home Appliances: Found in various home appliances for controlling functions.
  • Telecommunications Equipment: Used in telecommunications infrastructure for signal switching.

Features:

  • Miniature Size: Compact form factor allows easy integration into densely populated PCBs.
  • Electromagnetic Relay: Provides reliable and consistent switching action.
  • 24V Coil Voltage: Operates with a 24V DC control signal.
  • High Contact Rating: Capable of switching moderate to high electrical loads.
  • Long Electrical Life: Designed for extended operational lifespan.

Benefits:

  • Reliable Performance: Ensures dependable switching in demanding applications.
  • Compact Design: Saves valuable board space in electronic assemblies.
  • Versatile Application: Suitable for a broad range of switching needs.
  • Extended Longevity: Reduces maintenance and replacement costs.
  • Easy Integration: Facilitates straightforward implementation into new and existing designs.

Additional Details:

The HF32FA/024-ZS2(310)(257) features a specific contact arrangement, commonly SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), depending on application demands. The contacts are usually crafted from silver alloy to guarantee high conductivity and resistance to corrosion. This relay adheres to industry standards for electrical safety and performance. Comprehensive specifications and application guidelines are available from HongFa to assist engineers with design integration. The coil design prioritizes efficiency, minimizing power consumption during operation. With robust construction and dependable performance, this relay is an excellent choice for applications requiring reliable switching. As a crucial component in numerous electronic systems, it delivers efficient and consistent switching functionalities.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess