EN
  • EN
  • DE

SKY85735-11

Part No SKY85735-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description 5.8GHZ 256QAM PA+SW+LNA FEM / RF Front End 5GHz 802.11ac, WLAN 12-MCM (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type 802.11ac, WLAN
Frequency 5GHz
Features SPDT
Package / Case 12-SMD Module
Supplier Device Package 12-MCM (2x2)
Base Product Number SKY85735
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 804954-SKY85735-11
Ultra Librarian 3D Model Ultra Librarian SKY85735-11 CAD Model

Description

The Skyworks Solutions Inc. RF and Wireless RF Front End (LNA + PA) component with the Win Source Part Number 804954-SKY85735-11 is a versatile electronic component designed for various applications.

  • Configuration: SPDT
  • Frequency: 5GHz
  • RF Type: 802.11ac and WLAN
  • Package: 12-SMD Module, 12-MCM (2x2)
  • Manufacturer: Skyworks Solutions Inc.
  • Packaging: Tape & reel
  • Standard Package Quantity: 10,000 pcs
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001
  • Base Product Number: SKY85735
  • Status: Active

You May Also Be Interested in

NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9970 $51.9610
31+ $3.2796 $101.6676
48+ $3.1771 $152.5008
66+ $3.0746 $202.9236
85+ $2.9721 $252.6285
113+ $2.6647 $301.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess