EN
  • EN
  • DE

AD9863BCPZ-50

Part No AD9863BCPZ-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED-SGNL 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
RF Type WLL, WLAN
Features 12-Bit ADC(s), 12-Bit DAC(s)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 039110-AD9863BCPZ-50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9863
Introduction Date June 25, 2003
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9863BCPZ-50 CAD Model

Description

The AD9863BCPZ-50 is a highly integrated broadband modem mixed-signal front end (MxFE®) from Analog Devices Inc., designed to deliver exceptional performance in communication systems where a high level of integration and a low power profile are essential. This versatile component is ideal for applications in broadband access systems, including xDSL, cable modems, and fixed wireless.

Key Features:

  • High Integration: Combining a 12-bit, 50 MSPS ADC, a 12-bit, 50 MSPS DAC, and a variety of additional functions, the AD9863BCPZ-50 simplifies design and reduces board space requirements.
  • Flexible Interface: With a flexible digital interface that supports a variety of standards, this device can easily be integrated into a range of systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the AD9863BCPZ-50 maintains a low power profile without sacrificing performance.
  • Programmable: Users can program various functions, such as gains and filters, to meet specific system requirements, providing design versatility.

Product Specifications:

Parameter Value
ADC Resolution 12-bit
DAC Resolution 12-bit
Sampling Rate 50 MSPS
Interface Type Digital
Operating Temperature -40°C to +85°C
Package / Case 64-LFCSP (9x9)

Applications:

  • Multi-carrier, multi-mode broadband modems
  • xDSL modems for ADSL, ADSL2, ADSL2+, VDSL, and VDSL2
  • Cable modems (DOCSIS)
  • Fixed wireless and WiMAX
  • Power Line Communication (PLC) systems

Overall, the AD9863BCPZ-50 from Analog Devices Inc. is a robust and high-performing component that brings a competitive edge to broadband communication systems. Its integration, power efficiency, and flexibility make it an excellent choice for designers looking to create sophisticated yet cost-effective solutions.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Microchip Technology
Need more? Email Us
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess