EN
  • EN
  • DE

SAS-090-1-1048-1X

Part No SAS-090-1-1048-1X
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description SLIT ADHESIVE SLEEVE .09" DIA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr TE Connectivity
Series Thermofit® SAS
Package Box
Product Status Active
Accessory Type Adhesive Sleeve, Meltable
For Use With/Related Products Heat Shrink Tubing
Features Diameter - 0.09" (2.30mm)
Base Product Number SAS-090
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3506.91.5000
Win Source Part Number 1174882-SAS-090-1-1048-1X
Ultra Librarian 3D Model Ultra Librarian SAS-090-1-1048-1X CAD Model

Description

The TE Connectivity 1174882-SAS-090-1-1048-1X is an adhesive sleeve, meltable accessory type product.

  • Accessory Type: Adhesive sleeve, meltable
  • Category: Cables, wires - management - accessories
  • Series: Thermofit® SAS
  • Package: Box
  • Diameter: 0.09" (2.30mm)
  • Designed for: Use with heat shrink tubing
  • Standard Package: 2,500 pieces
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 3506.91.5000
  • Status: Active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Essentra Components
OPT FIBER SUPT BASE SCREW MNT FR
Need more? Email Us
Quest Manufacturing Co.
CABLE TRAY CEILING HANG HOOKS ZI
Lowest to $27.7731
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578
Anderson Power Products, Inc.
PG16 PLASTIC CONDUIT ADAP.-AD15.
Need more? Email Us
Panduit Corp
HOOK&LOOP STRIP BLACK 40LBS 20' / Hook and Loop - Strip Black Variable 0.750" (19.05mm) 40 lbs (18.14 kg)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess