EN
  • EN
  • DE

HF33F/024-HS3GF(310)(257)

Part No HF33F/024-HS3GF(310)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062572-HF33F/024-HS3GF(310)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF33F/024-HS3GF(310)(257) CAD Model

Description

The HF33F/024-HS3GF(310)(257) is a compact and versatile power relay manufactured by HongFa. This relay is designed for various applications requiring reliable switching of electrical circuits. Its small size and robust construction make it suitable for both industrial and consumer electronics.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), input/output modules, and other control systems for switching various loads.
  • Home Appliances: Employed in appliances such as washing machines, refrigerators, microwave ovens, and air conditioners for controlling motors, heating elements, and other components.
  • Power Supplies: Utilized in power supplies and uninterruptible power supplies (UPS) for switching between different power sources or controlling output voltages.
  • Lighting Control: Found in lighting systems for switching lights on and off, dimming control, and energy management.
  • Office Equipment: Used in printers, copiers, and other office machines for controlling motors, solenoids, and other electromechanical devices.

Features:

  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Long Electrical Life: Designed for extended operational lifespan with minimal degradation in performance.
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • Various Terminal Types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Performance: Ensures consistent and dependable switching in demanding applications.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Energy Efficient: Low coil power consumption reduces overall system energy usage.
  • Versatile Application: Suitable for a broad range of industries and equipment.

Additional Details:

The HF33F/024-HS3GF(310)(257) relay typically features a coil voltage of 24VDC. It usually has a single pole double throw (SPDT) or single pole single throw (SPST) contact configuration depending on the specific application. The specific (310)(257) designation may refer to internal manufacturing codes or specific packaging variations. The contact material is often a silver alloy to provide good conductivity and resistance to oxidation. It's crucial to consult the manufacturer's datasheet for detailed specifications, including contact ratings, coil resistance, and operating temperature range.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess