EN
  • EN
  • DE

HF41F/005-HS

Part No HF41F/005-HS
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF41F/005-HS, 6A, coil voltage 5VDC, make contact (1A), coil power 170mW, 6A/30V DC, 6A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 147 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1062587-HF41F/005-HS
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF41F/005-HS CAD Model

Description

The HF41F/005-HS is a subminiature high-sensitivity relay manufactured by HongFa. This relay is designed for applications where low power consumption and compact size are critical. Its high sensitivity allows it to be driven directly by low-power logic circuits.

Applications:

  • Telecommunications equipment
  • Remote control systems
  • Consumer electronics
  • Battery-powered devices
  • Signal switching circuits

Features:

  • Subminiature size for space-saving design
  • Contact form: SPDT (Single Pole Double Throw)
  • Contact rating: 5A at 250VAC / 30VDC
  • Coil voltage: 5VDC
  • High sensitivity (low coil power consumption)
  • Sealed construction available
  • RoHS compliant

Benefits:

  • Low coil power consumption extends battery life in portable devices.
  • Compact size enables high-density mounting on PCBs.
  • High sensitivity allows direct driving from low-power logic circuits, simplifying circuit design.
  • Reliable switching performance ensures consistent operation of connected devices.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The HF41F series relays are known for their small footprint and low power requirements. The '005' specifies a 5VDC coil voltage. The 'HS' suffix indicates high sensitivity. Depending on the specific model, a sealed version may be available for enhanced environmental protection. This relay is commonly used in applications where minimizing power consumption is a priority.

Technical Specifications:

Contact Resistance: 100 mOhm (max)
Operate Time: 6ms (max)
Release Time: 4ms (max)
Insulation Resistance: 1000 MOhm (min) at 500VDC
Dielectric Strength: 1000VAC between contacts; 1500VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 3.5g

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess