EN
  • EN
  • DE

KIA7805P

Part No KIA7805P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067374-KIA7805P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7805P CAD Model

Description

The KIA7805P is a three-terminal positive voltage regulator manufactured by KEC. It's designed to provide a fixed 5V output voltage, making it suitable for a wide range of electronic applications. This regulator offers a simple and cost-effective solution for providing a stable 5V power supply from a higher input voltage. It includes built-in protection against overcurrent, overtemperature, and short circuits, enhancing its reliability and preventing damage to connected components.

Applications

  • Power supplies for microcontrollers
  • 5V logic circuits
  • Battery chargers
  • Consumer electronics
  • Industrial control systems

Features

  • Fixed 5V output voltage: Provides a stable and regulated 5V output.
  • Internal short-circuit current limiting: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal overload protection: Prevents the regulator from overheating and potentially failing.
  • Output transistor safe-area compensation: Enhances the reliability and stability of the regulator.
  • Requires only a few external components: Simplifies the design and reduces the overall cost.
  • TO-220 package: Easy to mount with a heatsink for thermal management.

Benefits

  • Simple to use: Requires minimal external components and simplifies power supply design.
  • Stable output voltage: Provides a consistent 5V supply, crucial for reliable operation of electronic circuits.
  • Protection against damage: Built-in protection features safeguard the regulator and connected components.
  • Cost-effective solution: Offers a low-cost solution for voltage regulation in various applications.
  • High reliability: Robust design ensures long-term performance and dependability.

The KIA7805P is a reliable and easy-to-use voltage regulator that provides a stable 5V output. Its internal protection features make it a safe and dependable choice for many applications. It operates with a wide range of input voltages and requires only a few external components, making it a convenient and cost-effective solution for power supply design. The TO-220 package allows for efficient heat dissipation when used with a heatsink, ensuring reliable operation even under heavy load conditions. Its robust design and protection features make it a suitable choice for both hobbyist and industrial applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess