EN
  • EN
  • DE

HF46F-G/012-HS1T

Part No HF46F-G/012-HS1T
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF46F-G/012-HS1T, 10A, coil voltage 12V DC, make contact (1A), 7A/30VDC, 7A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 720 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1062602-HF46F-G/012-HS1T
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF46F-G/012-HS1T CAD Model

Description

The HF46F-G/012-HS1T is a miniature power relay manufactured by Hongfa. This relay is engineered for diverse applications requiring efficient and reliable switching. Its compact design and robust features make it a suitable choice for various electronic and electrical systems.

Applications:

  • Home Appliances: Commonly used in appliances such as air conditioners, refrigerators, washing machines, and microwave ovens for controlling motors, heating elements, and other electrical components.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), sensors, and other industrial automation equipment for switching and control functions.
  • Power Supplies: Employed in power supplies and uninterruptible power supplies (UPS) to manage power distribution and ensure stable operation.
  • Office Automation Equipment: Found in printers, copiers, and other office machines for controlling various electromechanical operations.
  • Automotive Electronics: Used in automotive applications for controlling lights, motors, and other electrical systems within vehicles.

Features:

  • Compact Size: Miniature design enables high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling substantial current and voltage loads.
  • Long Electrical Life: Designed for extended operational lifespan with minimal performance degradation.
  • High Sensitivity: Requires low coil power for activation, promoting energy efficiency.
  • Various Terminal Types: Available in different terminal configurations to accommodate diverse mounting requirements.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance in demanding environments.
  • Space-Efficient Design: Enables compact and efficient circuit layouts.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Versatile Application: Suitable for a broad range of industries and applications.

Additional Details:

The HF46F-G/012-HS1T relay typically operates with a coil voltage of 12VDC. It usually features a single pole double throw (SPDT) contact configuration. The contact material is often a silver alloy, chosen for its high conductivity and resistance to oxidation. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, are available in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3954 $51.4020
310+ $0.3245 $100.5950
480+ $0.3143 $150.8640
660+ $0.3042 $200.7720
855+ $0.2941 $251.4555
1,140+ $0.2636 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess