EN
  • EN
  • DE

HF49FD/005-1H12(257)

Part No HF49FD/005-1H12(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF49F Series 5 A SPST 5 VDC 7.62 mm PCB Mount Sealed Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062611-HF49FD/005-1H12(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/005-1H12(257) CAD Model

Description

The HF49FD/005-1H12(257) is a miniature automotive relay manufactured by HongFa, designed for use in automotive applications where reliability and environmental resistance are critical. The '(257)' suffix likely denotes a manufacturing date code or specific production batch.

Applications

  • Automotive Lighting: Used for switching headlights, taillights, and other exterior lighting systems.
  • Automotive Power Distribution: Employed in power distribution modules for switching power to various circuits.
  • Automotive Motor Control: Utilized for controlling motors such as those for power windows, power door locks, and windshield wipers.
  • Automotive Fuel Systems: Used for controlling fuel pumps and other fuel system components.
  • Automotive HVAC Systems: Employed in automotive heating, ventilation, and air conditioning systems for controlling compressors and fans.

Features

  • Miniature Size: Compact design allows for integration into automotive electronic control units (ECUs).
  • High Switching Capacity: Capable of switching automotive loads.
  • Low Coil Power Consumption: Reduces power consumption in automotive electrical systems.
  • Contact Form: 1H12 designates a specific contact configuration and material, which will be detailed in the datasheet.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts.
  • Wide Operating Temperature Range: Designed to operate in the harsh temperature conditions found in automotive environments.
  • Sealed Construction: Offers protection against dust and moisture.

Benefits

  • Reliable Performance: Ensures consistent and dependable operation in demanding automotive applications.
  • Compact Design: Allows for integration into space-constrained automotive ECUs.
  • Environmental Resistance: Withstands harsh temperature and environmental conditions.
  • Cost Effective: Provides a balance of performance and price for automotive applications.

Additional Details

This automotive relay operates with a 5VDC coil (005). For complete technical specifications, including contact ratings (both current and voltage AC/DC), coil resistance, operate and release times, insulation resistance, and applicable automotive certifications, it is essential to consult the official HongFa HF49FD series datasheet. The 1H12 designation describes the contact characteristics of the relay, which must be considered for proper function with the intended load. Also check the datasheet for environmental operating conditions and mechanical dimensions.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess