EN
  • EN
  • DE

HF49FD/024-1H12T

Part No HF49FD/024-1H12T
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF49FD/024-1H12T, 5A, coil voltage 24V DC, make contact (1A), 5A/30VDC, 5A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 3.2 kΩ
Contact Resistance 100 mΩ
Win Source Part Number 1062619-HF49FD/024-1H12T
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/024-1H12T CAD Model

Description

The HF49FD/024-1H12T is a subminiature automotive relay manufactured by HongFa. The '024' indicates a 24VDC coil voltage. The '1H12T' likely designates specific contact characteristics, such as contact material, contact form (SPST, SPDT, etc.) and current/voltage rating. The 'HF49FD' identifies the relay series known for automotive applications.

Applications:

  • Automotive Lighting: Used in automotive lighting systems for switching headlights, taillights, and fog lights.
  • Automotive Power Windows and Door Locks: Employed in power window and door lock systems for controlling motors and actuators.
  • Automotive Fuel Pumps: Found in fuel pump circuits for switching power to the fuel pump.
  • Automotive Starter Motors: Utilized in starter motor circuits for engaging the starter motor.
  • Other Automotive Accessories: Integrated into various other automotive accessories, such as windshield wipers, air conditioning compressors, and electric fans.

Features:

  • Subminiature Size: Compact design allows for easy integration into automotive electrical systems.
  • 24VDC Coil Voltage: Operates with a 24VDC coil voltage, commonly used in automotive applications.
  • Automotive Relay: Designed to withstand the harsh environmental conditions found in automotive applications.
  • 1H12T Designation: Indicates specific contact material and electrical characteristics tailored for automotive loads.
  • High Current Capacity: Capable of switching high currents commonly found in automotive circuits.

Benefits:

  • Reliable Performance: Provides dependable switching performance in demanding automotive environments.
  • Compact Size: Enables easy integration into space-constrained automotive electrical systems.
  • Automotive Grade: Designed to withstand vibration, temperature extremes, and humidity.
  • Versatile Application: Suitable for a wide range of automotive switching applications.
  • Long Lifespan: Offers a long operational life with minimal maintenance.

Additional Details:

The HF49FD series is known for its resistance to vibration and shock, essential for automotive applications. It typically features a sealed construction to protect against dust and moisture. The '1H12T' designation will provide specific details on the contact material (e.g., silver alloy) and the switching current and voltage capabilities. Consult the HongFa datasheet for the HF49FD series for detailed specifications, including contact ratings, coil resistance, and operating temperature range. The datasheet will provide specific information about the meaning of the '1H12T' designation.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9970 $54.8350
125+ $0.8181 $102.2625
190+ $0.7925 $150.5750
265+ $0.7670 $203.2550
340+ $0.7414 $252.0760
455+ $0.6647 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess