EN
  • EN
  • DE

HFD27/012-H

Part No HFD27/012-H
Manufacturer HongFa
Catalog Misc Products
Description SUBMINIATURE DIP RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824840-HFD27/012-H
Ultra Librarian 3D Model Ultra Librarian HFD27/012-H CAD Model

Description

The HFD27/012-H is a polarized latching relay manufactured by Hongfa. This type of relay is designed to maintain its contact position even after the coil voltage is removed, making it suitable for applications requiring low power consumption and memory retention. Polarized relays use a permanent magnet to enhance their performance and stability.

Applications:

  • Energy Metering: Switching circuits in electricity meters for accurate energy measurement.
  • Telecommunications Equipment: Used in telecom systems for signal routing and switching.
  • Battery-Powered Devices: Suitable for devices where low power consumption is critical.
  • Remote Control Systems: Switching functions in remote control applications.
  • Security Systems: Used in security devices for maintaining state during power outages.

Features:

  • Polarized Latching: Retains contact position without continuous coil power.
  • Low Power Consumption: Minimizes power usage in holding state.
  • High Sensitivity: Requires minimal power to switch contacts.
  • Compact Size: Designed for space-saving applications.
  • High Insulation Resistance: Provides good electrical isolation.
  • Long Life Expectancy: Ensures reliable performance over time.

Benefits:

  • Energy Saving: Reduces power consumption by holding state without power.
  • Memory Retention: Maintains contact position during power loss.
  • Reliable Performance: Ensures consistent and dependable switching.
  • Space Efficient: Compact size allows for use in small devices.
  • Versatile Applications: Suitable for a wide range of uses requiring memory.
  • Improved System Efficiency: Enhances overall system performance and efficiency.

The HFD27/012-H relay operates with a 12VDC coil voltage and is designed to switch AC and DC loads. Its latching mechanism ensures that the relay maintains its last contact position after the coil voltage is removed, making it an excellent choice for applications where power conservation and memory retention are essential. The polarized design enhances its sensitivity and stability, ensuring reliable operation.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7186 $50.3020
170+ $0.5897 $100.2490
265+ $0.5712 $151.3680
365+ $0.5528 $201.7720
470+ $0.5344 $251.1680
630+ $0.4791 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess