EN
  • EN
  • DE

HFD3/48

Part No HFD3/48
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824841-HFD3/48
Ultra Librarian 3D Model Ultra Librarian HFD3/48 CAD Model

Description

The HFD3/48 is a polarized latching signal relay manufactured by HongFa. This relay is designed for applications where low power consumption and stable switching performance are crucial. Its latching function allows it to maintain its state even without continuous power, making it ideal for battery-powered devices and memory circuits.

Applications:

  • Telecommunications Equipment: Used in telecom switches and routers for signal routing and control.
  • Metering Equipment: Employed in smart meters for remote control and data logging applications.
  • Battery-Powered Devices: Suitable for devices such as remote controls and portable instruments where low power consumption is essential.
  • Memory Circuits: Utilized in memory circuits for data retention and switching.
  • Automatic Test Equipment (ATE): Used in ATE systems for signal switching and routing.

Features:

  • Polarized Latching: Maintains its state even without continuous power applied to the coil.
  • Low Power Consumption: Requires minimal power to switch and hold its state.
  • High Sensitivity: Can be activated with a low voltage or current signal.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Isolation: Provides excellent electrical isolation between the coil and contacts.
  • Long Life: Designed for extended operational lifespan with reliable switching performance.

Benefits:

  • Energy Saving: Reduces power consumption by maintaining its state without continuous power.
  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Space Saving: Compact size allows for more efficient use of PCB space.
  • Data Retention: Maintains its state even during power outages, ensuring data integrity.
  • Versatile Application: Suitable for a wide range of applications due to its low power consumption and latching function.

Additional Details:

The HFD3/48 relay features a coil voltage of 48VDC. Its contact rating is typically 0.5A at 125VAC or 1A at 30VDC. The relay is designed to withstand high shock and vibration, making it suitable for harsh environments. It is compliant with RoHS standards, ensuring environmental friendliness. The operating temperature range is typically -40°C to +85°C. The dielectric strength between coil and contacts is typically 1kVAC. This relay offers a cost-effective solution for applications requiring low power consumption and reliable latching functionality.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1471 $62.1471
3+ $50.9926 $152.9778
4+ $49.3990 $197.5960
5+ $47.8055 $239.0275
7+ $46.2120 $323.4840
9+ $41.4315 $372.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess