EN
  • EN
  • DE

HFD31/12-L2SR(257)

Part No HFD31/12-L2SR(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164523-HFD31/12-L2SR(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFD31/12-L2SR(257) CAD Model

Description

The Hongfa HFD31/12-L2SR(257) is a surface mount signal relay designed for applications requiring reliable switching performance in a compact, low-profile package. As part of the HFD31 series, this relay is well-suited for densely populated circuit boards and automated assembly processes.

Applications

  • Telecommunications Equipment: Used in telecommunication systems for signal routing and switching.
  • Instrumentation: Employed in testing and measurement equipment for precise signal control.
  • Automated Test Equipment (ATE): Suitable for automated testing systems where reliable switching is critical.
  • Security Systems: Utilized in alarm systems and access control devices requiring compact and dependable relay solutions.
  • Industrial Control Systems: Integrated into industrial control panels for switching and control functions.

Features

  • Surface Mount Design: Allows for automated assembly and soldering on PCBs.
  • Low Profile: Compact height enables use in applications with limited vertical space.
  • High Sensitivity: Requires low coil power for activation, making it suitable for low-power circuits.
  • High Contact Reliability: Ensures consistent and dependable switching performance.
  • Long Life: Designed for extended operational lifespan, reducing the need for frequent replacements.

Benefits

  • Automated Assembly: Surface mount design enables automated assembly, reducing manufacturing costs and increasing throughput.
  • Space Saving: Low profile allows for more components to be placed on a circuit board, reducing overall product size.
  • Energy Efficient: Low coil power consumption contributes to energy savings in the application.
  • Reliable Performance: High contact reliability ensures consistent and dependable switching, improving system performance.
  • Extended Lifespan: Long operational life reduces maintenance requirements and lowers total cost of ownership.

Additional Details

The HFD31/12-L2SR(257) typically features a single-pole double-throw (SPDT) contact configuration. The coil voltage is 12VDC. Contact ratings vary, but they are generally suitable for switching low to medium current and voltage levels. The relay is designed for reflow soldering processes. This relay is compliant with RoHS environmental standards.

You May Also Be Interested in

Panjit
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Holtek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess