EN
  • EN
  • DE

HFE20-1/24-1ZSTL2 (257)

Part No HFE20-1/24-1ZSTL2 (257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFE20 Series 24VDC High Power Miniature Latching Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1024574-HFE20-1/24-1ZSTL2 (257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFE20-1/24-1ZSTL2 (257) CAD Model

Description

The HFE20-1/24-1ZSTL2 (257) is a miniature electromagnetic relay manufactured by Hongfa. This relay is designed for a variety of switching applications requiring reliable performance in a small package. It's commonly used in electronic and electrical control circuits.

Applications:

  • Home Automation Systems: Used in smart home devices for controlling lighting, appliances, and other electrical equipment.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for switching and control functions.
  • Power Supplies: Utilized in power supplies and uninterruptible power supplies (UPS) for switching between different power sources.
  • Office Equipment: Found in printers, copiers, and other office machines for controlling various electromechanical devices.
  • Security Systems: Used in alarm systems and access control systems for switching signals and controlling devices.

Features:

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling moderate current and voltage loads.
  • Long Electrical Life: Designed for extended operational lifespan with minimal degradation in performance.
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • Various Terminal Types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Performance: Ensures consistent and dependable switching in various applications.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Energy Efficient: Low coil power consumption reduces overall system energy usage.
  • Versatile Application: Suitable for a broad range of industries and equipment.

Additional Details:

The HFE20-1/24-1ZSTL2 (257) relay features a coil voltage of 24VDC. The '1' in the part number likely indicates a single pole configuration, and '1ZSTL2' likely refers to a specific terminal type or construction detail. The (257) designation may refer to internal manufacturing codes or specific packaging variations. The contact material is usually a silver alloy for good conductivity and resistance to oxidation. Consult the manufacturer's datasheet for precise specifications, including contact ratings, coil resistance, and operating temperature range.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess