EN
  • EN
  • DE

HFKM/024-1ZST

Part No HFKM/024-1ZST
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129936-HFKM/024-1ZST
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFKM/024-1ZST CAD Model

Description

The HFKM/024-1ZST is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a wide range of applications where reliable switching and compact size are critical. It is known for its robust construction and consistent performance in demanding environments.

Applications

  • Industrial Control Systems: Used for switching various components in automated manufacturing processes.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and microwave ovens for controlling power circuits.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning units for controlling motors and other components.
  • Power Supplies: Used in power supply units to switch between different voltage levels or to provide overload protection.
  • Telecommunications Equipment: Integrated into telecom systems for signal routing and switching.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Low Coil Power Consumption: Efficient design minimizes energy usage.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts.
  • Long Life Expectancy: Durable construction ensures reliable performance over an extended period.
  • SPDT Contact Form: Single Pole Double Throw configuration offers versatile switching options.

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Space Saving: Miniature size allows for efficient use of PCB space.
  • Energy Efficient: Low coil power consumption reduces operating costs.
  • Versatile Application: Suitable for a wide range of industrial and consumer applications.
  • Cost Effective: Provides a balance of performance and affordability.

Additional Details

The HFKM/024-1ZST relay has a coil voltage of 24VDC. Its contact rating is typically 10A at 250VAC. The relay's insulation resistance is greater than 100 MΩ. It is designed to operate in a wide temperature range, typically from -40°C to +85°C. The relay's mechanical life is rated for millions of operations, ensuring long-term reliability. The relay is constructed with high-quality materials to withstand harsh environmental conditions.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hanrun
Lowest to $0.8712
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
Need more? Email Us
Nichicon
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess