EN
  • EN
  • DE

JRC-23F/005-1ZS(555)

Part No JRC-23F/005-1ZS(555)
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826510-JRC-23F/005-1ZS(555)
Ultra Librarian 3D Model Ultra Librarian JRC-23F/005-1ZS(555) CAD Model

Description

The HongFa JRC-23F/005-1ZS(555) is a miniature electromagnetic relay designed for a broad spectrum of applications. Known for its compact form factor and reliable switching capabilities, this relay is suitable for various electronic devices and systems requiring efficient circuit control. Its robust construction ensures long-term performance and dependable operation.

Applications

  • Power Supplies: Utilized in power supply units to manage and switch power circuits efficiently.
  • Home Appliances: Incorporated in appliances like washing machines and microwave ovens for controlling various functions.
  • Industrial Automation: Employed in control panels and automation systems for switching and controlling industrial processes.
  • Lighting Control Systems: Used in lighting systems to manage and switch lights on and off.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning (HVAC) systems for controlling motors and other components.

Features

  • Compact Size: Its miniature design allows for high-density mounting on printed circuit boards.
  • High Switching Capacity: Capable of handling significant voltage and current loads.
  • Low Coil Power Consumption: Operates efficiently with minimal power required to activate the relay.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts.
  • Long Life Expectancy: Engineered for durable and consistent performance over an extended lifespan.

Benefits

  • Enhanced System Reliability: Ensures stable and dependable switching performance.
  • Efficient PCB Utilization: Compact size optimizes space on printed circuit boards.
  • Energy Efficiency: Low power consumption reduces overall energy use in the system.
  • Improved Electrical Safety: High insulation resistance provides enhanced safety during operation.
  • Cost-Effective: Offers a reliable switching solution at a competitive price point.

Additional Details

The JRC-23F/005-1ZS(555) relay operates at a 5VDC coil voltage, featuring a single-pole double-throw (SPDT) contact configuration. It meets numerous industry standards and certifications, ensuring compliance with safety and performance regulations. Key specifications include contact rating (voltage and current capacity), coil resistance, operate and release time, and insulation resistance, which are detailed in the manufacturer's datasheet. This relay provides a consistent and robust switching solution for diverse electronic applications. Its dependable performance and durable construction make it a preferred choice for designers seeking a reliable relay.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8044 $52.2860
155+ $0.6601 $102.3155
235+ $0.6394 $150.2590
325+ $0.6188 $201.1100
420+ $0.5982 $251.2440
560+ $0.5363 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess