EN
  • EN
  • DE

E3SB12.0000F18E22

Part No E3SB12.0000F18E22
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12 MHz
Frequency Tolerance 0.002 %
Lead Free Yes
Load Capacitance 18 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
RoHS Compliant
Win Source Part Number 1056652-E3SB12.0000F18E22
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E3SB12.0000F18E22 CAD Model

Description

This 12 MHz frequency crystal oscillator is designed to provide high performance and reliability.

  • Manufacturer: Hosonic Electronic Co., Ltd
  • Win Source Part Number: 1056652-E3SB12.0000F18E22
  • Frequency Tolerance: 0.002%
  • Load Capacitance: 18 pF
  • Categories: OEM Parts(C-E)

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess