EN
  • EN
  • DE

HP 374516-001 - HP 3U Rail Kit for G3/4/5/6

Part No HP 374516-001 - HP 3U Rail Kit for G3/4/5/6
Manufacturer HP
Catalog Rack Options
Description HP 3U Rail Kit for G3/4/5/6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411884-HP 374516-001 - HP 3U Rail Kit for G3/4/5/6
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 374516-001 - HP 3U Rail Kit for G3/4/5/6 CAD Model

Description

The HP 374516-001 rail kit is designed to provide a secure mounting solution for HP ProLiant servers in the G3, G4, G5, and G6 generations, specifically sized for 3U server enclosures. Engineered to conform to HP's high standards of durability and reliability, this rail kit ensures that servers are mounted securely in data center racks, safeguarding essential IT infrastructure against physical instability. The kit is comprised of heavy-duty metal rails that offer adjustable features to accommodate server racks of various depths, providing IT administrators with the flexibility needed for diverse setup environments. Furthermore, the rail kit aids in maintaining proper server ventilation, a critical aspect of maintaining operational efficiency and prolonging equipment life. Easy to install with all necessary mounting components included, the HP 374516-001 rail kit is an indispensable tool for professionals looking to maintain an organized, accessible, and secure server environment.

You May Also Be Interested in

IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess