EN
  • EN
  • DE

HP 878641-001 - HP 12W Smart Storage Battery for AMD G10 Servers

Part No HP 878641-001 - HP 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Catalog Battery
Description HP 12W Smart Storage Battery for AMD G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405246-HP 878641-001 - HP 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 878641-001 - HP 12W Smart Storage Battery for AMD G10 Servers CAD Model

Description

The HP 878641-001 represents an essential power backup component specifically designed for AMD G10 Servers, ensuring the safety and integrity of data across server storage solutions. This 12W Smart Storage Battery is engineered to provide emergency power to the server's smart array controllers, maintaining cache memory data during unforeseen power outages. With its specialized design, it seamlessly integrates with AMD G10 servers, offering reliable performance and enabling critical storage functionalities such as cache backup. The device ensures that your server's storage operations are safeguarded, contributing to the overall resilience and reliability of your IT infrastructure. Its compact form factor allows for efficient utilization of space within the server chassis, making the HP 878641-001 a smart choice for businesses leveraging AMD G10 servers for demanding datacenter operations.

You May Also Be Interested in

Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess