EN
  • EN
  • DE

HP 412648-B21-HIGH - HP NC360T 2-Port Gigabit Server Adapter (HP)

Part No HP 412648-B21-HIGH - HP NC360T 2-Port Gigabit Server Adapter (HP)
Manufacturer HP
Catalog Network Cards
Description HP NC360T 2-Port Gigabit Server Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411493-HP 412648-B21-HIGH - HP NC360T 2-Port Gigabit Server Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 412648-B21-HIGH - HP NC360T 2-Port Gigabit Server Adapter (HP) CAD Model

Description

The HP 412648-B21-HIGH variant of the HP NC360T 2-Port Gigabit Server Adapter is a crucial asset for businesses that demand high-performance networking solutions with easy integration into HP server systems. This model retains all the features of the standard 412648-B21 model, including dual Gigabit Ethernet ports, PCI Express interface, and support for advanced networking functionalities like Jumbo Frames, VLAN tagging, and Wake on LAN. The 'HIGH' designation indicates that this version is designed for standard-height server slots, making it adaptable to a wide range of HP servers without compromise on performance. Engineered to meet HP's strict quality standards, this network adapter ensures reliable, high-speed connections, enhancing server efficiency and network redundancy, vital for running critical applications. It's an indispensable tool for businesses looking to expand their network capabilities while maintaining system compatibility and performance.

You May Also Be Interested in

HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess