EN
  • EN
  • DE

HP 489193-001 - HP 82E 8Gb Dual-port PCI-e FC HBA

Part No HP 489193-001 - HP 82E 8Gb Dual-port PCI-e FC HBA
Manufacturer HP
Catalog Adapters
Description Hewlett Packard Enterprise 489193-001. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 8000 Mbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405223-HP 489193-001 - HP 82E 8Gb Dual-port PCI-e FC HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 489193-001 - HP 82E 8Gb Dual-port PCI-e FC HBA CAD Model

Description

The HP 489193-001, commonly known as the HP 82E 8Gb Dual-port PCI-e Fibre Channel Host Bus Adapter, offers top-notch performance and connectivity for enterprise-level server environments. This dual-port HBA enables high-speed 8Gb/s Fibre Channel communication between servers and networked storage systems, including SANs. It's designed to handle the intensive bandwidth requirements of applications like data warehousing, online transaction processing, and high-performance computing. The adapter is built with PCI Express Gen2 technology, allowing for higher data transfer speeds and reduced latency. Its dual-port configuration ensures redundancy and increased throughput, making it ideal for critical environments where continuous data availability is a must. The HP 82E is compatible with a wide range of HP servers and offers advanced features such as high-level data integrity, security, and virtualization support, making it a robust solution for demanding storage networks.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess