EN
  • EN
  • DE

HP 614203-B21 - HP NC552SFP 10Gb 2-Port Ethernet Adapter (HP+LP)

Part No HP 614203-B21 - HP NC552SFP 10Gb 2-Port Ethernet Adapter (HP+LP)
Manufacturer HP
Catalog Network Cards
Description HP NC552SFP 10Gb 2-port Ethernet Server Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411362-HP 614203-B21 - HP NC552SFP 10Gb 2-Port Ethernet Adapter (HP+LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 614203-B21 - HP NC552SFP 10Gb 2-Port Ethernet Adapter (HP+LP) CAD Model

Description

The HP 614203-B21 model is a versatile NC552SFP 10Gb 2-Port Ethernet Adapter that comes with the flexibility of both high-profile (HP) and low-profile (LP) brackets, making it suitable for a wide range of server form factors. This adapter provides dual 10GbE connectivity through its SFP+ ports, offering high throughput and low-latency networking features for today's demanding data center and cloud environments. Equipped with a PCI Express 2.0 x8 interface, it provides a high-speed connection to the server's bus system. This adapter is designed for scalability and efficiency in virtualized environments, supporting advanced features like hardware offloads for network traffic processing, VLAN tagging, and QoS. Its dual-bracket design allows for easy installation in either standard or low-profile server slots, making it an ideal choice for businesses looking to enhance their network's performance and reliability with a single solution.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess